DS/EN 14511-3

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods

inactive
Organization: DS
Publication Date: 4 January 2012
Status: inactive
Page Count: 50
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Heat pumps): 27.080
scope:

1.1 The scope of EN 14511-1:2011 is applicable. 1.2 This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air, water or brine as heat transfer media, with electrically driven compressors when used for space heating and cooling. It also specifies the method of testing and reporting for heat recovery capacities, system reduced capacities and the capacity of individual indoor units of multisplit systems, where applicable.

Document History

September 12, 2022
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 3: Test methods
A description is not available for this item.
March 20, 2018
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 3: Test methods
1.1 The scope of EN 14511 1 is applicable. 1.2 This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using...
October 25, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling – Part 3: Test methods
1.1 The scope of EN 14511-1:2013 is applicable. 1.2 This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using...
DS/EN 14511-3
January 4, 2012
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
1.1 The scope of EN 14511-1:2011 is applicable. 1.2 This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using...
October 27, 2008
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
This part of EN 14511 specifies the test methods for the rating and performance of air and water-cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
January 7, 2008
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
This part of EN 14511 specifies the test methods for the rating and performance of air and water-cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
May 10, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
A description is not available for this item.
March 17, 2005
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
This part of EN 14511 specifies the test methods for the rating and performance of air and water-cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
June 10, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
This part of EN 14511 specifies the test methods for the rating and performance of air and water-cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 3: Test methods
1.1 The scope of FprEN 14511 1 is applicable. 1.2 This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 3: Test methods
1.1 The scope of FprEN 14511-1:2022 is applicable. 1.2 This document specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
1.1 The scope of FprEN 14511-1:2012 is applicable. 1.2 This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 3: Test methods
1.1 The scope of prEN 14511 1 is applicable. 1.2 This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps using...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
1.1 The scope of prEN 14511-2:2009 is applicable. 1.2 This part of prEN 14511 specifies the test methods for the rating and performance of air and watercooled air conditioners, liquid chilling...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 3: Test methods
1.1 The scope of FprEN 14511-1:2011 is applicable. 1.2 This European Standard specifies the test methods for the rating and performance of air conditioners, liquid chilling packages and heat pumps...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 3: Test methods
1.1 Es gilt der Anwendungsbereich von EN 14511-1. 1.2 Diese Europäische Norm legt die Prüfverfahren für die Bemessung und Leistung von Luftkondi-tionierern, Flüssigkeitskühlsätzen und Wärmepumpen,...
Advertisement