DSF/FprEN ISO 1518-1

Paints and varnishes - Determination of scratch resistance - Part 1: Constant-loading method

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

ISO 1518:2011 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by scratching with a scratch stylus loaded with a specified load. Penetration of the stylus is to the substrate, except in the case of a multi-coat system, in which case the stylus can penetrate either to the substrate or to an intermediate coat. The method specified can be carried out either as a ""pass/fail"" test, by testing with a single specified load applied to the stylus to assess compliance with a particular specification; or by applying increasing loads to the stylus to determine the minimum load at which the coating is penetrated.

Document History

February 27, 2023
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO 1518-1:2023)
This document specifies a test method for determining, under defined conditions, the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration, by...
July 9, 2019
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO 1518-1:2019)
This part of ISO 1518 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
June 24, 2011
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method
This International Standard specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to...
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO/DIS 1518-1:2018)
This part of ISO 1518 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO/FDIS 1518-1:2019)
This part of ISO 1518 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
DSF/FprEN ISO 1518-1
Paints and varnishes - Determination of scratch resistance - Part 1: Constant-loading method
ISO 1518:2011 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO/DIS 1518-1:2022)
This document specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
Advertisement