DS/EN ISO 1518-1

Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO 1518-1:2023)

active, Most Current
Organization: DS
Publication Date: 27 February 2023
Status: active
Page Count: 20
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a test method for determining, under defined conditions, the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration, by scratching with a scratch stylus loaded with a specified load. The stylus penetrates to the substrate, except in the case of a multi-coat system, in which case the stylus can penetrate either to the substrate or to an intermediate coat. The method specified can be carried out: a)    either as a "pass/fail" test, by testing with a single specified load applied to the stylus to assess conformity with a particular specification; or b)    as an assessment test by applying increasing loads to the stylus to determine the minimum load at which the coating is penetrated. NOTE      Neither this document nor ISO 1518-2 specifies a method using a curved stylus, which is specified in ISO 12137. The choice between the three methods depends on the particular practical problem.

Document History

DS/EN ISO 1518-1
February 27, 2023
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO 1518-1:2023)
This document specifies a test method for determining, under defined conditions, the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration, by...
July 9, 2019
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO 1518-1:2019)
This part of ISO 1518 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
June 24, 2011
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method
This International Standard specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to...
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO/DIS 1518-1:2018)
This part of ISO 1518 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO/FDIS 1518-1:2019)
This part of ISO 1518 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
Paints and varnishes - Determination of scratch resistance - Part 1: Constant-loading method
ISO 1518:2011 specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
Paints and varnishes – Determination of scratch resistance – Part 1: Constant-loading method (ISO/DIS 1518-1:2022)
This document specifies a test method for determining under defined conditions the resistance of a single coating or a multi-coat system of paint, varnish or related product to penetration by...
Advertisement