DIN EN 4009
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 March 1995 |
| Status: | inactive |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
March 1, 2006
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 °C; German and English version EN 4009:2004
A description is not available for this item.
DIN EN 4009
March 1, 1995
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 °C
A description is not available for this item.