DIN EN 4009
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 °C; German and English version EN 4009:2004
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
DIN EN 4009
March 1, 2006
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 °C; German and English version EN 4009:2004
A description is not available for this item.
March 1, 1995
Aerospace series - Bolts, double hexagon head, close tolerance shank, medium length thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 °C
A description is not available for this item.