DIN 1045-2/A1

Concrete, reinforced and prestressed concrete structures - Part 2: Concrete - Specification, properties, production and conformity; Application rules for DIN EN 206-1; Amendment A1

inactive
Organization: DIN
Publication Date: 1 January 2005
Status: inactive
Page Count: 20
ICS Code (Concrete structures): 91.080.40
ICS Code (Concrete and concrete products): 91.100.30

Document History

August 1, 2008
Concrete, reinforced and prestressed concrete structures - Part 2: Concrete - Specification, performance, production and conformity - Application rules for DIN EN 206-1
The seventh paragraph is supplemented by the following: This standard does not apply to: - concrete with porous cement paste; - concrete with a maximum particle size of 4 mm or less (with the...
DIN 1045-2/A1
January 1, 2005
Concrete, reinforced and prestressed concrete structures - Part 2: Concrete - Specification, properties, production and conformity; Application rules for DIN EN 206-1; Amendment A1
A description is not available for this item.
July 1, 2001
Plain, reinforced and prestressed concrete structures - Part 2: Specification, properties, production and conformity of concrete (Application document for use with DIN EN 206-1)
A description is not available for this item.
Advertisement