DIN 1045-2
Plain, reinforced and prestressed concrete structures - Part 2: Specification, properties, production and conformity of concrete (Application document for use with DIN EN 206-1)
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
Document History
August 1, 2008
Concrete, reinforced and prestressed concrete structures - Part 2: Concrete - Specification, performance, production and conformity - Application rules for DIN EN 206-1
The seventh paragraph is supplemented by the following: This standard does not apply to:
- concrete with porous cement paste;
- concrete with a maximum particle size of 4 mm or less (with the...
January 1, 2005
Concrete, reinforced and prestressed concrete structures - Part 2: Concrete - Specification, properties, production and conformity; Application rules for DIN EN 206-1; Amendment A1
A description is not available for this item.
DIN 1045-2
July 1, 2001
Plain, reinforced and prestressed concrete structures - Part 2: Specification, properties, production and conformity of concrete (Application document for use with DIN EN 206-1)
A description is not available for this item.