DLA - SMD-5962-89518

MICROCIRCUIT, LINEAR, CMOS, 8-BIT, A/D CONVERTER WITH TRACK/HOLD, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 October 1991
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Total Device type Generic number Circuit function unadjusted error 01 AD7821 CMOS 8-bit ADC with track/hold ±1.0 LSB

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1060" × .310" × .200"), dual-in-line package 2 C-2 (20-lead, .358" × .358" × .100"), square chip carrier package

Supply voltage to ground (VSS) - - - - - - - - - - - - - - - - 0 V dc to −7.0 V dc Supply voltage to ground (VDD) - - - - - - - - - - - - - - - - 0 V dc to +7.0 V dc Digital input voltage - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Digital output voltage - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD Positive reference voltage (VREF+) - - - - - - - - - - - - - - VSS − 0.3 V dc, VDD + 0.3 V dc Negative reference voltage (VREF−) - - - - - - - - - - - - - - VSS − 0.3 V dc, VDD + 0.3 V dc Input voltage (VIN) - - - - - - - - - - - - - - - - - - - - - - VSS − 0.3 V dc, VDD + 0.3 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - 450 mW 2/ Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +150°C

Supply voltage to ground (VSS) - - - - - - - - - - - - - - - - −4.75 V dc to −5.25 V dc Supply voltage to ground (VDD) - - - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Ambient operating temperature range (TA) - - - - - - - - - - - −55°C to +125°C Positive reference voltage (VREF+) - - - - - - - - - - - - - - VREF− to VDD Negative reference voltage (VREF−) - - - - - - - - - - - - - - VSS to VREF+

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 10, 2020
MICROCIRCUIT, LINEAR, CMOS, 8-BIT, A/D CONVERTER, WITH TRACK/HOLD, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 21, 2014
MICROCIRCUIT, LINEAR, CMOS, 8-BIT, A/D CONVERTER WITH TRACK/HOLD, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 18, 2002
MICROCIRCUIT, LINEAR, CMOS, 8-BIT, A/D CONVERTER WITH TRACK/HOLD, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89518
October 2, 1991
MICROCIRCUIT, LINEAR, CMOS, 8-BIT, A/D CONVERTER WITH TRACK/HOLD, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement