DIN IEC 94/105/CD

Electromechanical all-or-nothing telecom relays - Part 55: Blank detail specification; electromechanical all-or-nothing telecom relays of assessed quality; 4. generation, two change over contacts, 11 mm × 7,5 mm (max.) base (IEC 94/105/CD:1999)

inactive, Most Current
Organization: DIN
Publication Date: 1 December 1999
Status: inactive
ICS Code (Relays): 29.120.70

Document History

DIN IEC 94/105/CD
December 1, 1999
Electromechanical all-or-nothing telecom relays - Part 55: Blank detail specification; electromechanical all-or-nothing telecom relays of assessed quality; 4. generation, two change over contacts, 11 mm × 7,5 mm (max.) base (IEC 94/105/CD:1999)
A description is not available for this item.
Advertisement