DIN EN 61811-55

Electromechanical all-or-nothing relays - Part 55: Blank detail specification; Electromechanical all-or-nothing telecom relays of assessed quality; Two change-over contacts, 11 mm x 7,5 mm (max.) base (IEC 61811-55:2002 + Corrigendum 1); German version EN 61811-55:2002

inactive, Most Current
Organization: DIN
Publication Date: 1 February 2003
Status: inactive
Page Count: 31
ICS Code (Relays): 29.120.70

Document History

DIN EN 61811-55
February 1, 2003
Electromechanical all-or-nothing relays - Part 55: Blank detail specification; Electromechanical all-or-nothing telecom relays of assessed quality; Two change-over contacts, 11 mm x 7,5 mm (max.) base (IEC 61811-55:2002 + Corrigendum 1); German version EN 61811-55:2002
A description is not available for this item.
Advertisement