DIN 16961-1
Thermoplastic pipes and fittings with profiled outer and smooth inner surfaces - Dimensions
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
Document History
August 1, 2018
Thermoplastics pipes and fittings with profiled wall and smooth pipe inside - Part 1: Classification and dimensions
This part of the standard applies to the classification, dimensions and tolerances of thermoplastics pipes and fittings with a profiled wall and smooth inner surface. It also contains specifications...
January 1, 2011
Thermoplastics pipes and fittings with profiled wall and smooth pipe inside - Part 1: Dimensions
This standard applies to thermoplastics pipes with profiled walls and smooth inner surfaces made from polyethylene (PE 63, PE 80, PE 100 and PE-HD), unplasticized polyvinyl chloride (PVC-U),...
DIN 16961-1
March 1, 2000
Thermoplastic pipes and fittings with profiled outer and smooth inner surfaces - Dimensions
A description is not available for this item.