BSI - BS 2646-1
Autoclaves for Sterilization in Laboratories Part 1: Specification for Design and Construction
inactive
| Organization: | BSI |
| Publication Date: | 31 August 1988 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Sterilizing equipment): | 11.080.10 |
scope:
Requirements for laboratory autoclaves operating with saturated steam produced either externally by an electrically heated integral boiler capable of isolation, by an electrically heated integral boiler not capable of isolation, or in the autoclave chamber; at temperatures up to 138°C.
Document History
April 30, 2021
Autoclaves for sterilization in laboratories Part 1: Design, construction, safety and performance - Specification
A description is not available for this item.
March 15, 1993
Autoclaves for Sterilization in Laboratories - Part 1: Specification for Design, Construction, Safety and Performance
Specifies requirements for the design, construction and performance of autoclaves operating with saturated steam at temperatures up to 138°C and pressure not exceeding 2.4 bar nominal and for...
BS 2646-1
August 31, 1988
Autoclaves for Sterilization in Laboratories Part 1: Specification for Design and Construction
Requirements for laboratory autoclaves operating with saturated steam produced either externally by an electrically heated integral boiler capable of isolation, by an electrically heated integral...