BSI - BS 2646-1
Autoclaves for Sterilization in Laboratories - Part 1: Specification for Design, Construction, Safety and Performance
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 March 1993 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
| ICS Code (Sterilizing equipment): | 11.080.10 |
scope:
Specifies requirements for the design, construction and performance of autoclaves operating with saturated steam at temperatures up to 138°C and pressure not exceeding 2.4 bar nominal and for operation under vacuum (subject to external pressure).
Document History
April 30, 2021
Autoclaves for sterilization in laboratories Part 1: Design, construction, safety and performance - Specification
A description is not available for this item.
BS 2646-1
March 15, 1993
Autoclaves for Sterilization in Laboratories - Part 1: Specification for Design, Construction, Safety and Performance
Specifies requirements for the design, construction and performance of autoclaves operating with saturated steam at temperatures up to 138°C and pressure not exceeding 2.4 bar nominal and for...
August 31, 1988
Autoclaves for Sterilization in Laboratories Part 1: Specification for Design and Construction
Requirements for laboratory autoclaves operating with saturated steam produced either externally by an electrically heated integral boiler capable of isolation, by an electrically heated integral...