FORD WSH-M4D724-A3
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER, REINFORCED MOLDING COMPOUND
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 3 August 1992 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a molding compound based on 20 % glass fiber reinforced, rubber modified styrene maleic anhydride copolymer. The glass fibers are coated with a non-PVAC (polyvinyl acetate) binding agent.
Document History
April 3, 2013
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on 20% glass fiber reinforced, rubber modified styrene maleic anhydride copolymer. The glass fibers are coated with a non-PVAC...
December 13, 2005
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on 20% glass fiber reinforced, rubber modified styrene maleic anhydride copolymer. The glass fibers are coated with a non-PVAC...
FORD WSH-M4D724-A3
August 3, 1992
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER, REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a molding compound based on 20 % glass fiber reinforced, rubber modified styrene maleic anhydride copolymer. The glass fibers are coated with a...