FORD WSH-M4D724-A3

STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 13 December 2005
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a molding compound based on 20% glass fiber reinforced, rubber modified styrene maleic anhydride copolymer. The glass fibers are coated with a non-PVAC (polyvinyl acetate) binding agent.

 

Document History

April 3, 2013
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on 20% glass fiber reinforced, rubber modified styrene maleic anhydride copolymer. The glass fibers are coated with a non-PVAC...
FORD WSH-M4D724-A3
December 13, 2005
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on 20% glass fiber reinforced, rubber modified styrene maleic anhydride copolymer. The glass fibers are coated with a non-PVAC...
August 3, 1992
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER, REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a molding compound based on 20 % glass fiber reinforced, rubber modified styrene maleic anhydride copolymer. The glass fibers are coated with a...

References

Advertisement