DIN 65344
Aerospace; anchor nuts with MJ-thread, deep counterbore, self-locking, two lug, corrosion-resisting steel; classification: 1100 MPa/315 °C/425 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 August 1987 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
September 1, 2005
Aerospace - Anchor nuts with MJ-thread, deep counterbore, self-locking, two lug, corrosion-resisting steel, classification: 1100 MPa/315 °C/425 °C
This standard specifies the characteristics of inserts with MJ thread, deep counterbore, selflocking, two lug, corrosion-resisting steel used together with screws and bolts of < 1 100 MPa nominal...
DIN 65344
August 1, 1987
Aerospace; anchor nuts with MJ-thread, deep counterbore, self-locking, two lug, corrosion-resisting steel; classification: 1100 MPa/315 °C/425 °C
A description is not available for this item.