DIN 65344
Aerospace - Anchor nuts with MJ-thread, deep counterbore, self-locking, two lug, corrosion-resisting steel, classification: 1100 MPa/315 °C/425 °C
| Organization: | DIN |
| Publication Date: | 1 September 2005 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of inserts with MJ thread, deep counterbore, selflocking, two lug, corrosion-resisting steel used together with screws and bolts of < 1 100 MPa nominal tensile strength for temperatures up to 315 °C with surface treatment according to code letter D and those for temperatures up to 425 °C with surface treatment according to code letter U for aerospace applications.
Document History