DIN EN ISO 11499

Dental cartridges for local anaesthetics (ISO 11499:1997)

inactive
Organization: DIN
Publication Date: 1 August 1999
Status: inactive
Page Count: 12
ICS Code (Dental instruments): 11.060.25

Document History

September 1, 2014
Dentistry - Single-use cartridges for local anaesthetics (ISO 11499:2014)
This International Standard gives specific performance requirements for single-use dental cartridges of 1,0 ml, 1,7 ml, 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It...
September 1, 2007
Dentistry - Single-use cartridges for local anaesthetics (ISO 11499:2007)
A description is not available for this item.
DIN EN ISO 11499
August 1, 1999
Dental cartridges for local anaesthetics (ISO 11499:1997)
A description is not available for this item.
Advertisement