DIN EN ISO 11499

Dentistry - Single-use cartridges for local anaesthetics (ISO 11499:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: active
Page Count: 15
ICS Code (Dental instruments): 11.060.25
scope:

This International Standard gives specific performance requirements for single-use dental cartridges of 1,0 ml, 1,7 ml, 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics.

It specifies tests for leakage, plunger movement, extractable volume and underfilling, and lists general overall dimensions to ensure that the cartridge will fit dental cartridge syringes complying with ISO 9997 and ISO 21533.

Labelling requirements are also specified.

NOTE A list of International Standards for certain types of cartridge component is given in the Bibliography.

Document History

DIN EN ISO 11499
September 1, 2014
Dentistry - Single-use cartridges for local anaesthetics (ISO 11499:2014)
This International Standard gives specific performance requirements for single-use dental cartridges of 1,0 ml, 1,7 ml, 1,8 ml and 2,2 ml nominal capacity for use with local anaesthetics. It...
September 1, 2007
Dentistry - Single-use cartridges for local anaesthetics (ISO 11499:2007)
A description is not available for this item.
August 1, 1999
Dental cartridges for local anaesthetics (ISO 11499:1997)
A description is not available for this item.

References

Advertisement