DLA - SMD-5962-92252 REV E

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 5000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 May 2011
Status: inactive
Page Count: 36
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 3, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 5000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-92252 REV E
May 16, 2011
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 5000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 13, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 5000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
October 4, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 5000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
December 5, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 5000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
June 16, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 5000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.
October 22, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 5000 GATE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement