NPFC - MIL-PRF-19500/744

SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), LOGIC-LEVEL SILICON, TYPES 2N7616UB, 2N7616UBC, 2N7616UBN, 2N7616UBCN, JANTXVR, JANTXVF, JANSR, AND JANSF

inactive
Buy Now
Organization: NPFC
Publication Date: 9 May 2011
Status: inactive
Page Count: 20
scope:

This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET, transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

December 9, 2019
TRANSISTOR, FIELD EFFECT, N-CHANNEL, RADIATION HARDENED, LOGIC-LEVEL SILICON, ENCAPSULATED (SURFACE MOUNT PACKAGE), TYPES 2N7616, QUALITY LEVELS JANTXV AND JANS
Scope. This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...
October 23, 2018
TRANSISTOR, FIELD EFFECT, N-CHANNEL, RADIATION HARDENED, LOGIC-LEVEL SILICON, ENCAPSULATED (SURFACE MOUNT PACKAGE), TYPES 2N7616, QUALITY LEVELS JANTXV AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...
June 28, 2017
TRANSISTOR, FIELD EFFECT, N-CHANNEL, RADIATION HARDENED, LOGIC-LEVEL SILICON, ENCAPSULATED (SURFACE MOUNT PACKAGE), TYPES 2N7616, QUALITY LEVELS JANTXV AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...
February 25, 2016
TRANSISTOR, FIELD EFFECT, N-CHANNEL, RADIATION HARDENED, LOGIC-LEVEL SILICON, ENCAPSULATED (SURFACE MOUNT PACKAGE), TYPES 2N7616, QUALITY LEVELS JANTXV AND JANS
This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...
January 4, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, RADIATION HARDENED, LOGIC-LEVEL SILICON, TYPES 2N7616UB, 2N7616UBC, 2N7616UBN, 2N7616UBCN, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened, low-threshold logic level, MOSFET, transistor. Two levels of product assurance are...
May 1, 2012
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), LOGIC-LEVEL SILICON, TYPES 2N7616UB, 2N7616UBC, 2N7616UBN, 2N7616UBCN, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...
MIL-PRF-19500/744
May 9, 2011
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), LOGIC-LEVEL SILICON, TYPES 2N7616UB, 2N7616UBC, 2N7616UBN, 2N7616UBCN, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...
February 4, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), LOGIC-LEVEL SILICON, TYPES 2N7616UB, 2N7616UBC, 2N7616UBN, 2N7616UBCN, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...
May 21, 2008
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), LOGIC-LEVEL SILICON, TYPES 2N7616UB, 2N7616UBC, JANTXVR, JANTXVF, JANSR, AND JANSF
This specification covers the performance requirements for a N-channel, enhancement-mode, radiation hardened (total dose and single event effects (SEE)), low-threshold logic level, MOSFET,...

References

Advertisement