AWWA C230
Stainless-Steel Full-Encirclement Repair and Service Connection Clamps
| Organization: | AWWA |
| Publication Date: | 23 January 2011 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This standard describes fabricated full-encirclement stainless-steel band clamps for use in the repair or service connection of potable water, wastewater, and reclaimed water piping systems. They are intended for pipe sizes 2 in. (50 mm) through 12 in. (300 mm). Full-encirclement repair clamps shall be manufactured completely from stainless-steel or a combination of stainless-steel band and cast ductile-iron lug, along with stainless or low-alloy carbon steel bolts and nuts, depending on service requirements and the purchaser's documents. Tapped service connection outlets may be provided and shall range from ½ in. through 3 in. (12 mm through 75 mm) sizes, with either NPT- or AWWA-type threaded connections. This standard does not cover stainless-steel tapping saddles whose seal is not fully circumferential. Repair clamps for larger than 12-in. (300-mm) diameter pipe are available from various manufacturers but are not covered by this standard.
Purpose
The purpose of this standard is to provide the minimum
requirements for full-encirclement-ty
Document History