AWWA - C230
Stainless-Steel Full-Encirclement Repair and Service Connection Clamps for 2-in. Through 12-in. (50-mm Through 300-mm) Pipe
| Organization: | AWWA |
| Publication Date: | 13 January 2022 |
| Status: | active |
| Page Count: | 28 |
scope:
This standard describes fabricated full-encirclement stainless-steel clamps for use in the repair or tapped service connection of potable water, wastewater, and reclaimed water piping systems. They are intended for nominal pipe sizes 2 in. (50 mm) through 12 in. (300 mm). Full-encirclement repair clamps shall be manufactured completely from stainless steel or a combination of stainless-steel band and cast ductile-iron lug, along with stainless-steel or low-alloy carbon steel bolts and nuts, depending on service requirements and the purchaser's documents. Tapped service connection outlets may be provided and shall range from ½-in. through 3-in. (12-mm through 75-mm) sizes. This standard does not cover stainless-steel tapping saddles, the seal of which is not fully circumferential. Repair clamps for larger than 12-in. (300-mm) nominal pipe diameters are available from various manufacturers but are not covered by this standard.
Document History