DIN EN ISO 75-2

Determination of temperature of deflection of plastics under load - Plastics and ebonite (ISO 75-2:1993)

inactive
Organization: DIN
Publication Date: 1 March 1996
Status: inactive
ICS Code (Plastics in general): 83.080.01
ICS Code (Rubber): 83.060

Document History

August 1, 2013
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite (ISO 75-2:2013)
This part of ISO 75 specifies three methods, using different values of constant flexural stress, which can be used for the determination of the temperature of deflection under load of plastics...
September 1, 2004
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite (ISO 75-2:2004)
A description is not available for this item.
DIN EN ISO 75-2
March 1, 1996
Determination of temperature of deflection of plastics under load - Plastics and ebonite (ISO 75-2:1993)
A description is not available for this item.
Advertisement