DIN EN ISO 75-2

Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite (ISO 75-2:2004)

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2004
Status: inactive
Page Count: 14
ICS Code (Plastics in general): 83.080.01
ICS Code (Rubber): 83.060

Document History

August 1, 2013
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite (ISO 75-2:2013)
This part of ISO 75 specifies three methods, using different values of constant flexural stress, which can be used for the determination of the temperature of deflection under load of plastics...
DIN EN ISO 75-2
September 1, 2004
Plastics - Determination of temperature of deflection under load - Part 2: Plastics and ebonite (ISO 75-2:2004)
A description is not available for this item.
March 1, 1996
Determination of temperature of deflection of plastics under load - Plastics and ebonite (ISO 75-2:1993)
A description is not available for this item.

References

Advertisement