DIN EN ISO 11833-1
Plastics - Unplasticized poly(vinyl chloride) sheets - Part 1: Types, dimensions and characteristics for sheets of thickness not less than 1 mm (ISO 11833-1:2019)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Films and sheets): | 83.140.10 |
Document History
DIN EN ISO 11833-1
December 1, 2019
Plastics - Unplasticized poly(vinyl chloride) sheets - Part 1: Types, dimensions and characteristics for sheets of thickness not less than 1 mm (ISO 11833-1:2019)
A description is not available for this item.
June 1, 2018
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO/DIS 11833-1:2018); German and English version prEN ISO 11833-1:2018
A description is not available for this item.
November 1, 2012
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO 11833-1:2012)
This part of ISO 11833 specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly (vinyl chloride) (PVC-U) and the test methods to be used to measure the required...
January 1, 2008
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO 11833-1:2007)
A description is not available for this item.