DIN EN ISO 11833-1

Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO 11833-1:2007)

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2008
Status: inactive
Page Count: 20
ICS Code (Films and sheets): 83.140.10

Document History

December 1, 2019
Plastics - Unplasticized poly(vinyl chloride) sheets - Part 1: Types, dimensions and characteristics for sheets of thickness not less than 1 mm (ISO 11833-1:2019)
A description is not available for this item.
June 1, 2018
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO/DIS 11833-1:2018); German and English version prEN ISO 11833-1:2018
A description is not available for this item.
November 1, 2012
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO 11833-1:2012)
This part of ISO 11833 specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly (vinyl chloride) (PVC-U) and the test methods to be used to measure the required...
DIN EN ISO 11833-1
January 1, 2008
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO 11833-1:2007)
A description is not available for this item.
Advertisement