DIN EN ISO 11833-1
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO 11833-1:2012)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This part of ISO 11833 specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly (vinyl chloride) (PVC-U) and the test methods to be used to measure the required values.
It applies only to sheets of thickness not less than 1,0 mm.
It does not cover biaxially stretched PVC-U sheets.
Document History
December 1, 2019
Plastics - Unplasticized poly(vinyl chloride) sheets - Part 1: Types, dimensions and characteristics for sheets of thickness not less than 1 mm (ISO 11833-1:2019)
A description is not available for this item.
June 1, 2018
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO/DIS 11833-1:2018); German and English version prEN ISO 11833-1:2018
A description is not available for this item.
DIN EN ISO 11833-1
November 1, 2012
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO 11833-1:2012)
This part of ISO 11833 specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly (vinyl chloride) (PVC-U) and the test methods to be used to measure the required...
January 1, 2008
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm (ISO 11833-1:2007)
A description is not available for this item.