DIN EN ISO 10664

Hexalobular internal driving feature for bolts and screws (ISO 10664:1999); English version of DIN EN ISO 10664

inactive
Organization: DIN
Publication Date: 1 January 2000
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10

Document History

January 1, 2015
Hexalobular internal driving feature for bolts and screws (ISO 10664:2014)
This International Standard specifies the shape and basic dimensions of the hexalobular internal driving feature for bolts and screws, including the gauging method.   The curvature of the contour of...
October 1, 2005
Hexalobular internal driving feature for bolts and screws (ISO 10664:2005)
This International Standard specifies the shape and basic dimensions of the hexalobular internal driving feature for bolts and screws, including the gauging method. The curvature of the contour of...
DIN EN ISO 10664
January 1, 2000
Hexalobular internal driving feature for bolts and screws (ISO 10664:1999); English version of DIN EN ISO 10664
A description is not available for this item.
Advertisement