DIN EN ISO 10664

Hexalobular internal driving feature for bolts and screws (ISO 10664:2005)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2005
Status: inactive
Page Count: 11
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the shape and basic dimensions of the hexalobular internal driving feature for bolts and screws, including the gauging method.

The curvature of the contour of the hexalobular internal driving feature is defined by the gauges specified in Tables 3, 4 and 5. Additional information which can be used when drawing the contour is given in Annex A.

The intent of this International Standard is to provide the details necessary for inspection of the hexalobular driving feature. It is not suitable for, nor intended to be used as, a manufacturing standard.

Document History

January 1, 2015
Hexalobular internal driving feature for bolts and screws (ISO 10664:2014)
This International Standard specifies the shape and basic dimensions of the hexalobular internal driving feature for bolts and screws, including the gauging method.   The curvature of the contour of...
DIN EN ISO 10664
October 1, 2005
Hexalobular internal driving feature for bolts and screws (ISO 10664:2005)
This International Standard specifies the shape and basic dimensions of the hexalobular internal driving feature for bolts and screws, including the gauging method. The curvature of the contour of...
January 1, 2000
Hexalobular internal driving feature for bolts and screws (ISO 10664:1999); English version of DIN EN ISO 10664
A description is not available for this item.

References

Advertisement