DIN EN 1537
Execution of special geotechnical works - Ground anchors; English version DIN EN 1537
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2000 |
| Status: | inactive |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
Document History
July 1, 2014
Execution of special geotechnical works - Ground anchors
This European Standard covers ground anchors grouted into the ground which are stressed and tested. They can be used for permanent or temporary applications.
NOTE For the purpose of this standard...
September 1, 2013
Execution of special geotechnical works - Ground anchors
This European Standard covers ground anchors grouted into the ground which are stressed and tested. They can be used for permanent or temporary applications.
NOTE For the purpose of this standard...
January 1, 2001
Execution of special geotechnical works - Ground anchors; English version of DIN EN 1537:1999 + AC:2000
A description is not available for this item.
DIN EN 1537
June 1, 2000
Execution of special geotechnical works - Ground anchors; English version DIN EN 1537
A description is not available for this item.