DIN EN 1537
Execution of special geotechnical works - Ground anchors; English version of DIN EN 1537:1999 + AC:2000
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
Document History
July 1, 2014
Execution of special geotechnical works - Ground anchors
This European Standard covers ground anchors grouted into the ground which are stressed and tested. They can be used for permanent or temporary applications.
NOTE For the purpose of this standard...
September 1, 2013
Execution of special geotechnical works - Ground anchors
This European Standard covers ground anchors grouted into the ground which are stressed and tested. They can be used for permanent or temporary applications.
NOTE For the purpose of this standard...
DIN EN 1537
January 1, 2001
Execution of special geotechnical works - Ground anchors; English version of DIN EN 1537:1999 + AC:2000
A description is not available for this item.
June 1, 2000
Execution of special geotechnical works - Ground anchors; English version DIN EN 1537
A description is not available for this item.