DIN EN 1993-5/NA
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 5: Piling
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex contains national provisions relating to the design and construction of bearing piles and sheet piles made of steel, that are to be taken into consideration when applying DIN EN 1993-5:2010-12 in Germany.
This National Annex is only valid in conjunction with DIN EN 1993-5:2010-12.
Document History
DIN EN 1993-5/NA
December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 5: Piling
This National Annex contains national provisions relating to the design and construction of bearing piles and sheet piles made of steel, that are to be taken into consideration when applying DIN EN...
October 1, 2008
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 5: Piling
A description is not available for this item.