DIN EN 1993-5/NA

National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 5: Piling

inactive
Organization: DIN
Publication Date: 1 October 2008
Status: inactive
Page Count: 11
ICS Code (Metal structures): 91.080.10
ICS Code (Technical aspects): 91.010.30

Document History

December 1, 2010
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 5: Piling
This National Annex contains national provisions relating to the design and construction of bearing piles and sheet piles made of steel, that are to be taken into consideration when applying DIN EN...
DIN EN 1993-5/NA
October 1, 2008
National Annex - Nationally determined parameters - Eurocode 3: Design of steel structures - Part 5: Piling
A description is not available for this item.
Advertisement