DIN EN ISO 13370
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO 13370:1998)
inactive
| Organization: | DIN |
| Publication Date: | 1 December 1998 |
| Status: | inactive |
| Page Count: | 51 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
Document History
March 1, 2018
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO 13370:2017)
This document provides methods of calculation of heat transfer coefficients and heat flow rates for building elements in thermal contact with the ground, including slab‐on‐ground floors, suspended...
June 1, 2015
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO/DIS 13370:2015); German and English version prEN ISO 13370:2015
A description is not available for this item.
April 1, 2008
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO 13370:2007)
A description is not available for this item.
DIN EN ISO 13370
December 1, 1998
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO 13370:1998)
A description is not available for this item.