DIN EN ISO 13370
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO/DIS 13370:2015); German and English version prEN ISO 13370:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 112 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
Document History
March 1, 2018
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO 13370:2017)
This document provides methods of calculation of heat transfer coefficients and heat flow rates for building elements in thermal contact with the ground, including slab‐on‐ground floors, suspended...
DIN EN ISO 13370
June 1, 2015
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO/DIS 13370:2015); German and English version prEN ISO 13370:2015
A description is not available for this item.
April 1, 2008
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO 13370:2007)
A description is not available for this item.
December 1, 1998
Thermal performance of buildings - Heat transfer via the ground - Calculation methods (ISO 13370:1998)
A description is not available for this item.