DIN 76-1
Thread run-outs and thread undercuts for ISO metric threads in accordance with DIN 13
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 1983 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
August 1, 2016
Thread run-outs and thread undercuts - Part 1: For ISO metric threads in accordance with DIN 13-1
This standard specifies dimensions for thread run-outs and thread undercuts for bolts, screws and similar components with external or internal ISO metric (coarse or fine pitch) thread as in DIN 13-1...
June 1, 2004
Thread run-outs and thread undercuts for ISO metric threads in accordance with DIN 13-1
This standard specifies dimensions for thread run-outs and thread undercuts for bolts, screws and similar components with external or internal ISO metric (coarse or fine pitch) thread as in DIN 13-1...
DIN 76-1
December 1, 1983
Thread run-outs and thread undercuts for ISO metric threads in accordance with DIN 13
A description is not available for this item.