DIN 76-1

Thread run-outs and thread undercuts for ISO metric threads in accordance with DIN 13-1

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2004
Status: inactive
Page Count: 5
ICS Code (Metric screw threads): 21.040.10
scope:

This standard specifies dimensions for thread run-outs and thread undercuts for bolts, screws and similar components with external or internal ISO metric (coarse or fine pitch) thread as in DIN 13-1 and DIN ISO 261.

Document History

August 1, 2016
Thread run-outs and thread undercuts - Part 1: For ISO metric threads in accordance with DIN 13-1
This standard specifies dimensions for thread run-outs and thread undercuts for bolts, screws and similar components with external or internal ISO metric (coarse or fine pitch) thread as in DIN 13-1...
DIN 76-1
June 1, 2004
Thread run-outs and thread undercuts for ISO metric threads in accordance with DIN 13-1
This standard specifies dimensions for thread run-outs and thread undercuts for bolts, screws and similar components with external or internal ISO metric (coarse or fine pitch) thread as in DIN 13-1...
December 1, 1983
Thread run-outs and thread undercuts for ISO metric threads in accordance with DIN 13
A description is not available for this item.

References

Advertisement