DIN EN ISO 6803

Rubber and plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO 6803:1994)

inactive
Organization: DIN
Publication Date: 1 June 1997
Status: inactive
Page Count: 7
ICS Code (Piping and couplings): 23.100.40

Document History

July 1, 2017
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO 6803:2017)
This document describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at...
October 1, 2015
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO/DIS 6803:2015); German and English version prEN ISO 6803:2015
A description is not available for this item.
January 1, 2010
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO 6803:2008)
A description is not available for this item.
DIN EN ISO 6803
June 1, 1997
Rubber and plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO 6803:1994)
A description is not available for this item.
Advertisement