DIN EN ISO 6803

Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO 6803:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2017
Status: active
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from 1,5 MPa to 3 MPa. The test procedure is applicable to hydraulic hose assemblies that are subject to pulsating pressures in service which are included in the product requirements.

NOTE Impulse test procedures with flexing can be found in ISO 6802.

Document History

DIN EN ISO 6803
July 1, 2017
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO 6803:2017)
This document describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at...
October 1, 2015
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO/DIS 6803:2015); German and English version prEN ISO 6803:2015
A description is not available for this item.
January 1, 2010
Rubber or plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO 6803:2008)
A description is not available for this item.
June 1, 1997
Rubber and plastics hoses and hose assemblies - Hydraulic-pressure impulse test without flexing (ISO 6803:1994)
A description is not available for this item.

References

Advertisement