DIN EN ISO 527-5
Determination of tensile properties of plastics - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO 527-5:1997)
inactive
| Organization: | DIN |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Reinforced plastics): | 83.120 |
Document History
May 1, 2022
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO 527-5:2021)
A description is not available for this item.
August 1, 2020
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO/DIS 527-5:2020); German and English version prEN ISO 527-5:2020
A description is not available for this item.
January 1, 2010
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO 527-5:2009)
This part of ISO 527 specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given in...
DIN EN ISO 527-5
July 1, 1997
Determination of tensile properties of plastics - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO 527-5:1997)
A description is not available for this item.