DIN EN ISO 527-5

Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO/DIS 527-5:2020); German and English version prEN ISO 527-5:2020

inactive
Organization: DIN
Publication Date: 1 August 2020
Status: inactive
Page Count: 42
ICS Code (Reinforced plastics): 83.120

Document History

May 1, 2022
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO 527-5:2021)
A description is not available for this item.
DIN EN ISO 527-5
August 1, 2020
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO/DIS 527-5:2020); German and English version prEN ISO 527-5:2020
A description is not available for this item.
January 1, 2010
Plastics - Determination of tensile properties - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO 527-5:2009)
This part of ISO 527 specifies the test conditions for the determination of the tensile properties of unidirectional fibre-reinforced plastic composites, based upon the general principles given in...
July 1, 1997
Determination of tensile properties of plastics - Part 5: Test conditions for unidirectional fibre-reinforced plastic composites (ISO 527-5:1997)
A description is not available for this item.
Advertisement