CEN - EN 2997-015

Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 015: Jam-nut mounted receptacle with integrated accessory - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 May 2011
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of jam-nut mounted receptacles with integrated accessory in the family of circular electrical connectors coupled by threaded ring.

It applies to the class defined in Table 4.

For contacts, filler plugs associated with this receptacle see EN 2997-002. For plugs, see EN 2997-008 and EN 2997-016, for protective covers, see EN 2997-009, for spare jam-nuts, see EN 2997-012 and for o-rings, see EN 2997-013.

Document History

EN 2997-015
May 1, 2011
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 015: Jam-nut mounted receptacle with integrated accessory - Product standard
This European Standard specifies the characteristics of jam-nut mounted receptacles with integrated accessory in the family of circular electrical connectors coupled by threaded ring. It applies to...

References

Advertisement