CEN - EN 15811

Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool

inactive
Organization: CEN
Publication Date: 1 September 2009
Status: inactive
Page Count: 14
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This European Standard gives safety requirements, and the means of verifying them, for the design and construction of guards, only able to be opened with a tool, which are used to guard the moving parts of the power transmission of self-propelled ride-on machines and mounted, semi-mounted or trailed machines used in agriculture. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer.

It deals with the significant hazards (as listed in Annex A), hazardous situations and events relevant to guards of moving parts of power transmission used as intended and under the conditions foreseen by the manufacturer (see Clauses 4 and 5).

It is not applicable to guards for moving parts of the power transmission of:

- tractors,

- aircraft,

- air cushion vehicles, or

- lawn and garden equipment.

Document History

December 1, 2014
Agricultural machinery - Fixed guards and interlocked guards with or without guard locking for moving transmission parts
This European Standard specifies the safety requirements and their verification for the design and construction of fixed guards to be opened or removed by the use of a tool and interlocking guards...
EN 15811
September 1, 2009
Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool
This European Standard gives safety requirements, and the means of verifying them, for the design and construction of guards, only able to be opened with a tool, which are used to guard the moving...
September 1, 2009
Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool
A description is not available for this item.

References

Advertisement