DIN EN ISO 8394-2
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus (ISO 8394-2:2010)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
It is not applicable to the classification of sealants.
Document History
March 1, 2018
Buildings and civil engineering works - Determination of extrudability for sealant - Part 2: Using standardized apparatus (ISO 8394-2:2017)
This document specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
April 1, 2017
Building and Civil engineering Works - Sealants, determination of extrudability - Part 2: Using standardized apparatus (ISO/DIS 8394-2:2017); German and English version prEN ISO 8394-2:2017
A description is not available for this item.
DIN EN ISO 8394-2
May 1, 2011
Building construction - Jointing products - Part 2: Determination of extrudability of sealants using standardized apparatus (ISO 8394-2:2010)
This part of ISO 8394 specifies a method for determining the extrudability of sealants independently of the package in which they are supplied.
It is not applicable to the classification of sealants.