LUL - T0500
Track Bonds for Both Underground and Surface Locations
| Organization: | LUL |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers the requirements of three types of 'pigtail' connections for connections and bonds to running rails:
• Type A for use in surface locations
• Type B for use in underground or tunnel locations
• Type C for use in 25KV immunised areas
Purpose
The purpose of Track Bonds detailed in this Technical Specification is to ensure the continuity of the signal circuitry across rail joints. This specification covers the requirements for three types and two sizes of track bonds. Type A is for surface locations, type B is for use in underground locations and type C is for use in 25kV immunised areas. For ordering details of the relevant type and sizes refer to clause 5.2 of this specification.
Document History