DS/I-ETS 300131

Radio Equipment and Systems (RES) - Common air interface specification to be used for the interworking between cordless telephone apparatus in the frequency band 864,1 MHz to 868,1 MHz including public access services

inactive
Organization: DS
Publication Date: 27 October 1993
Status: inactive
ICS Code (Transmission systems): 33.040.20
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The standard specifies the technical requirements for equipment generally known as common air interface second generation cor dless telephones or CAI CT2. This equipment is entended to conve y digitally-encoded speech with associated digital signalling, v ia a radio frequency channel, to and from the public switched te lephone network (PSTN), possibly via a private network. The tran smission of nonspeech data,other than by voice-band audio signal s conveyed in the digital channel allocated to voice data, is no

Document History

April 5, 1995
Radio Equipment and Systems (RES) - Common air interface specification to be used for the interworking between cordless telephone apparatus in the frequency band 864,1 MHz to 868,1 MHz including public access services
This I-ETS specifies the technical requirements for equipment known generically as common air interface second edition cordless telephones or CAI CT2. This equipment is intended to convey digitally...
DS/I-ETS 300131
October 27, 1993
Radio Equipment and Systems (RES) - Common air interface specification to be used for the interworking between cordless telephone apparatus in the frequency band 864,1 MHz to 868,1 MHz including public access services
The standard specifies the technical requirements for equipment generally known as common air interface second generation cor dless telephones or CAI CT2. This equipment is entended to conve y...
Advertisement