DS/I-ETS 300131
Radio Equipment and Systems (RES) - Common air interface specification to be used for the interworking between cordless telephone apparatus in the frequency band 864,1 MHz to 868,1 MHz including public access services
| Organization: | DS |
| Publication Date: | 5 April 1995 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This I-ETS specifies the technical requirements for equipment known generically as common air interface second edition cordless telephones or CAI CT2. This equipment is intended to convey digitally encoded speech with associated digital signalling, via a radio frequency channel, to and from the Public Switched Telephone Network (PSTN), possibly via a private network. Protocols for the transmission of non-speech data are also covered by this I-ETS
Document History