DIN 13-51
ISO metric screw threads; external threads for transition fits; tolerances, limit deviations, limits of size
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 1988 |
| Status: | inactive |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
October 1, 2013
ISO general purpose metric screw threads - Part 51: External screw threads for transition fits (former: screw threads for interference fit) - tolerances, limit deviations, limits of sizes
This standard specifies the tolerance classes for external threads to be paired with internal threads of tolerance class "fine" (4H and 4H5H) as in DIN ISO 965-1. This pairing of threads aims to...
August 1, 2005
ISO general purpose metric screw threads - Part 51: External screw threads for transition fits (former: screw threads for interference fit); tolerances, limit deviations, limits of sizes
This standard specifies the tolerance classes for external threads to be paired with internal threads of tolerance class "fine" (4H and 4H5H) as in DIN ISO 965-1. This pairing of threads aims to...
DIN 13-51
December 1, 1988
ISO metric screw threads; external threads for transition fits; tolerances, limit deviations, limits of size
A description is not available for this item.