DIN 13-51
ISO general purpose metric screw threads - Part 51: External screw threads for transition fits (former: screw threads for interference fit); tolerances, limit deviations, limits of sizes
| Organization: | DIN |
| Publication Date: | 1 August 2005 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This standard specifies the tolerance classes for external threads to be paired with internal threads of tolerance class "fine" (4H and 4H5H) as in DIN ISO 965-1. This pairing of threads aims to achieve an interference fit; however, it should be noted that the actual dimensions of the external and internal threads in the transition tolerance zone will result in either clearance or interference in the threaded joint.
Document History